Microchip Technology, Inc. Current Sensor ICs PAC1944T-E/4MX

Description
Quad High-Side Current Sensor, I2C/SMBus
Request a Quote Datasheet
Description
Quad High-Side Current Sensor, I2C/SMBus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor ICs - 2343748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
2343748
Current Sensor ICs 2343748
Quad High-Side Current Sensor, I2C/SMBus

Quad High-Side Current Sensor, I2C/SMBus

Supplier's Site
Current Sensor ICs - 2343749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
2343749
Current Sensor ICs 2343749
Quad High-Side Current Sensor, I2C/SMBus

Quad High-Side Current Sensor, I2C/SMBus

Supplier's Site
Current Sensor ICs - 2343749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensor ICs
2343749P
Current Sensor ICs 2343749P
Quad High-Side Current Sensor, I2C/SMBus

Quad High-Side Current Sensor, I2C/SMBus

Supplier's Site
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Current/Voltage Monitor Voltage - Input: 2.7V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount, Wettable Flank Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3)

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Current/Voltage Monitor
Voltage - Input: 2.7V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 2343748
Product Name Current Sensor ICs Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Mounting / Configuration VQFN
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS CAL WINDING - 1-CTS200ID-CD1000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details