Microchip Technology, Inc. Triple DC Power Monitor, 16-bit, 2 Alert, I2C PAC1943

Description
The PAC1943 is a triple channel power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. Additional Features High-Side Current Monitor with Three Channels 100 mV Full-Scale Range (configurable to 50mV) External Sense Resistor Sets the Full-Scale Current Range Voltage Monitor with Wide VBUS Range 0V to 9V FSR (configurable to 4.5V) 16-bit Resolution Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256 and 1024 SPS 5120 SPS for a Single Channel in Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High-Speed Mode (3.4 Mbps) Two Independent ALERT/GPIO pins ALERT on Over/Undervoltage and Current or Overpower Conditions Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet
Description
The PAC1943 is a triple channel power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. Additional Features High-Side Current Monitor with Three Channels 100 mV Full-Scale Range (configurable to 50mV) External Sense Resistor Sets the Full-Scale Current Range Voltage Monitor with Wide VBUS Range 0V to 9V FSR (configurable to 4.5V) 16-bit Resolution Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256 and 1024 SPS 5120 SPS for a Single Channel in Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High-Speed Mode (3.4 Mbps) Two Independent ALERT/GPIO pins ALERT on Over/Undervoltage and Current or Overpower Conditions Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple DC Power Monitor, 16-bit, 2 Alert, I2C - PAC1943 - Microchip Technology, Inc.
Chandler, AZ, United States
Triple DC Power Monitor, 16-bit, 2 Alert, I2C
PAC1943
Triple DC Power Monitor, 16-bit, 2 Alert, I2C PAC1943
The PAC1943 is a triple channel power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. Additional Features High-Side Current Monitor with Three Channels 100 mV Full-Scale Range (configurable to 50mV) External Sense Resistor Sets the Full-Scale Current Range Voltage Monitor with Wide VBUS Range 0V to 9V FSR (configurable to 4.5V) 16-bit Resolution Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256 and 1024 SPS 5120 SPS for a Single Channel in Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High-Speed Mode (3.4 Mbps) Two Independent ALERT/GPIO pins ALERT on Over/Undervoltage and Current or Overpower Conditions Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values

The PAC1943 is a triple channel power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs.

Additional Features

  • High-Side Current Monitor with Three Channels
    • 100 mV Full-Scale Range (configurable to 50mV)
    • External Sense Resistor Sets the Full-Scale Current Range
  • Voltage Monitor with Wide VBUS Range
    • 0V to 9V FSR (configurable to 4.5V)
    • 16-bit Resolution
  • Real-Time Auto-Calibration of Offset Error for Voltage and Current
  • 1% Power Measurement Accuracy over a Wide Dynamic Range
  • On-Chip Accumulation of 30-bit Power Results for Energy Measurement
    • User Programmable Sampling Rates of 8, 64, 256 and 1024 SPS
    • 5120 SPS for a Single Channel in Burst Mode
  • 2.7V to 5.5V Supply Operation
    • 1.62-5.5V Capable I2C/SMBus and Digital I/O
    • SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps
    • High-Speed Mode (3.4 Mbps)
  • Two Independent ALERT/GPIO pins
    • ALERT on Over/Undervoltage and Current or Overpower Conditions
    • Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1943
Product Name Triple DC Power Monitor, 16-bit, 2 Alert, I2C
Type ['WLCSP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers