Microchip Technology, Inc. Dual DC Power Monitor, 16-bit, 2 Alerts, I2C PAC1942

Description
The PAC1942 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1942: the PAC1942-1 devices are for high-side current sensing and the PAC1942-2 devices are for low-side current sensing. Additional Features Dual High Side Power Monitor (PAC1942-2 is a Low Side) 100 mV Full Scale Range for Current Sense Voltage (Configurable to 50mV) 16-bit Resolution External Sense Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0V to 9V FSR (Configurable to 4.5V) 16-bit Resolution Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results Uster Programmable Sampling Rate 8, 64, 256, 1024 5120 SPS for a Single Channel in Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1Mbps High Speed Mode (3.4 Mbps) ALERT on Over/UnderVoltage and Current or Overpower Two Independent ALERT/GPIO pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet
Description
The PAC1942 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1942: the PAC1942-1 devices are for high-side current sensing and the PAC1942-2 devices are for low-side current sensing. Additional Features Dual High Side Power Monitor (PAC1942-2 is a Low Side) 100 mV Full Scale Range for Current Sense Voltage (Configurable to 50mV) 16-bit Resolution External Sense Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0V to 9V FSR (Configurable to 4.5V) 16-bit Resolution Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results Uster Programmable Sampling Rate 8, 64, 256, 1024 5120 SPS for a Single Channel in Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1Mbps High Speed Mode (3.4 Mbps) ALERT on Over/UnderVoltage and Current or Overpower Two Independent ALERT/GPIO pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual DC Power Monitor, 16-bit, 2 Alerts, I2C - PAC1942 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual DC Power Monitor, 16-bit, 2 Alerts, I2C
PAC1942
Dual DC Power Monitor, 16-bit, 2 Alerts, I2C PAC1942
The PAC1942 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1942: the PAC1942-1 devices are for high-side current sensing and the PAC1942-2 devices are for low-side current sensing. Additional Features Dual High Side Power Monitor (PAC1942-2 is a Low Side) 100 mV Full Scale Range for Current Sense Voltage (Configurable to 50mV) 16-bit Resolution External Sense Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0V to 9V FSR (Configurable to 4.5V) 16-bit Resolution Real-Time Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results Uster Programmable Sampling Rate 8, 64, 256, 1024 5120 SPS for a Single Channel in Burst Mode 2.7V to 5.5V Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1Mbps High Speed Mode (3.4 Mbps) ALERT on Over/UnderVoltage and Current or Overpower Two Independent ALERT/GPIO pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values

The PAC1942 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs.

There are two versions of the PAC1942: the PAC1942-1 devices are for high-side current sensing and the PAC1942-2 devices are for low-side current sensing.

Additional Features

  • Dual High Side Power Monitor (PAC1942-2 is a Low Side)
    • 100 mV Full Scale Range for Current Sense Voltage (Configurable to 50mV)
    • 16-bit Resolution
    • External Sense Resistor Sets the Full-Scale Current Range
    • Very Low Input Current Simplifies Routing
  • Voltage Monitor with Wide VBUS Range
    • 0V to 9V FSR (Configurable to 4.5V)
    • 16-bit Resolution
  • Real-Time Auto-Calibration of Offset Error for Voltage and Current
  • 1% Power Measurement Accuracy over a Wide Dynamic Range
    • On-Chip Accumulation of 30-bit Power Results
    • Uster Programmable Sampling Rate 8, 64, 256, 1024
    • 5120 SPS for a Single Channel in Burst Mode
  • 2.7V to 5.5V Supply Operation
    • 1.62-5.5V Capable I2C/SMBus and Digital I/O
    • SMBus 3.1 and I2C Fast Mode Plus, 1Mbps
    • High Speed Mode (3.4 Mbps)
  • ALERT on Over/UnderVoltage and Current or Overpower
    • Two Independent ALERT/GPIO pins
  • Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1942
Product Name Dual DC Power Monitor, 16-bit, 2 Alerts, I2C
Type ['WLCSP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers