Microchip Technology, Inc. 16-bit, 9V Power Monitor, 2 alert output, I2C PAC1941

Description
The PAC1941 is a power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1941: the PAC1941-1 devices are for high-side current sensing and the PAC1941-2 devices are for low-side current sensing. Additional Features High-Side/Low-Side Current Monitor 100 mV Full-Scale Range (Configurable for 50 mV) 16-Bit Resolution External Senss Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0 to 9V Full-Scale Range (Configurable to 4.5V) Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256, 1024 5120 SPS for Burst Mode 2.7 to 5.5 Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Under Voltage and Current or Overpower Conditions Two Independent Alert/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet
Description
The PAC1941 is a power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1941: the PAC1941-1 devices are for high-side current sensing and the PAC1941-2 devices are for low-side current sensing. Additional Features High-Side/Low-Side Current Monitor 100 mV Full-Scale Range (Configurable for 50 mV) 16-Bit Resolution External Senss Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0 to 9V Full-Scale Range (Configurable to 4.5V) Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256, 1024 5120 SPS for Burst Mode 2.7 to 5.5 Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Under Voltage and Current or Overpower Conditions Two Independent Alert/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit, 9V Power Monitor, 2 alert output, I2C - PAC1941 - Microchip Technology, Inc.
Chandler, AZ, United States
16-bit, 9V Power Monitor, 2 alert output, I2C
PAC1941
16-bit, 9V Power Monitor, 2 alert output, I2C PAC1941
The PAC1941 is a power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs. There are two versions of the PAC1941: the PAC1941-1 devices are for high-side current sensing and the PAC1941-2 devices are for low-side current sensing. Additional Features High-Side/Low-Side Current Monitor 100 mV Full-Scale Range (Configurable for 50 mV) 16-Bit Resolution External Senss Resistor Sets the Full-Scale Current Range Very Low Input Current Simplifies Routing Voltage Monitor with Wide VBUS Range 0 to 9V Full-Scale Range (Configurable to 4.5V) Auto-Calibration of Offset Error for Voltage and Current 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 30-bit Power Results for Energy Measurement User Programmable Sampling Rates of 8, 64, 256, 1024 5120 SPS for Burst Mode 2.7 to 5.5 Supply Operation 1.62-5.5V Capable I2C/SMBus and Digital I/O SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps High Speed Mode (3.4 Mbps) ALERT on Over/Under Voltage and Current or Overpower Conditions Two Independent Alert/GPIO Pins Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values

The PAC1941 is a power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. The device can detect over/undervoltage, over/undercurrent and overpower against user programmed limits for each channel and generate ALERT outputs.

There are two versions of the PAC1941: the PAC1941-1 devices are for high-side current sensing and the PAC1941-2 devices are for low-side current sensing.

Additional Features

  • High-Side/Low-Side Current Monitor
    • 100 mV Full-Scale Range (Configurable for 50 mV)
    • 16-Bit Resolution
    • External Senss Resistor Sets the Full-Scale Current Range
    • Very Low Input Current Simplifies Routing
  • Voltage Monitor with Wide VBUS Range
    • 0 to 9V Full-Scale Range (Configurable to 4.5V)
    • Auto-Calibration of Offset Error for Voltage and Current
  • 1% Power Measurement Accuracy Over a Wide Dynamic Range
    • On-Chip Accumulation of 30-bit Power Results for Energy Measurement
  • User Programmable Sampling Rates of 8, 64, 256, 1024
    • 5120 SPS for Burst Mode
  • 2.7 to 5.5 Supply Operation
    • 1.62-5.5V Capable I2C/SMBus and Digital I/O
    • SMBus 3.1 and I2C Fast Mode Plus, 1 Mbps
    • High Speed Mode (3.4 Mbps)
  • ALERT on Over/Under Voltage and Current or Overpower Conditions
    • Two Independent Alert/GPIO Pins
    • Coulomb Counting: When Selected, the Accumulator Accumulates VSENSE Values
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1941
Product Name 16-bit, 9V Power Monitor, 2 alert output, I2C
Type ['WLCSP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details