Microchip Technology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management PAC1933T-I/J6CX

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: PAC1933 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-WFBGA, WLCSP Function: Current Monitor Voltage - Input: 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: PAC1933 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-WFBGA, WLCSP Function: Current Monitor Voltage - Input: 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Product Number: PAC1933 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-WFBGA, WLCSP Function: Current Monitor Voltage - Input: 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: PAC1933
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-WFBGA, WLCSP
Function: Current Monitor
Voltage - Input: 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
Current Sensors - ACS754KCB-150-PSS-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Straight Leads, PSS
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details