Microchip Technology, Inc. DC Power Monitor with Accumulation PAC1931

Description
The PAC1931 is a single power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. Additional Features 100mV full scale range for current sense voltage Selectable bidirectional measurment capability 0 to 32V input commen-mode voltage External sense resistor sets full scale current range 1% power measurement accuracy over a wide dynamic range On-chip accumulation of 28-bit power results for engergy measurement 48-bit power accumulator register Sampling rates of 8, 64,256, and 1024 samples per second At least 17 minutes of power accumulation data at 1024 samples per second 2.7V to 5.5V operation Separate Vdd for I/O pin 1.62-5.5V capable SMBus and digital I/O SMBus 3.0 and I2C Fast Mode Plus WLCSP 2.225 x 2.17
Datasheet
Description
The PAC1931 is a single power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. Additional Features 100mV full scale range for current sense voltage Selectable bidirectional measurment capability 0 to 32V input commen-mode voltage External sense resistor sets full scale current range 1% power measurement accuracy over a wide dynamic range On-chip accumulation of 28-bit power results for engergy measurement 48-bit power accumulator register Sampling rates of 8, 64,256, and 1024 samples per second At least 17 minutes of power accumulation data at 1024 samples per second 2.7V to 5.5V operation Separate Vdd for I/O pin 1.62-5.5V capable SMBus and digital I/O SMBus 3.0 and I2C Fast Mode Plus WLCSP 2.225 x 2.17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Monitor with Accumulation - PAC1931 - Microchip Technology, Inc.
Chandler, AZ, United States
DC Power Monitor with Accumulation
PAC1931
DC Power Monitor with Accumulation PAC1931
The PAC1931 is a single power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability. Additional Features 100mV full scale range for current sense voltage Selectable bidirectional measurment capability 0 to 32V input commen-mode voltage External sense resistor sets full scale current range 1% power measurement accuracy over a wide dynamic range On-chip accumulation of 28-bit power results for engergy measurement 48-bit power accumulator register Sampling rates of 8, 64,256, and 1024 samples per second At least 17 minutes of power accumulation data at 1024 samples per second 2.7V to 5.5V operation Separate Vdd for I/O pin 1.62-5.5V capable SMBus and digital I/O SMBus 3.0 and I2C Fast Mode Plus WLCSP 2.225 x 2.17

The PAC1931 is a single power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C / SMBus including an 8 sample average for reading stability.

Additional Features

  • 100mV full scale range for current sense voltage
  • Selectable bidirectional measurment capability
  • 0 to 32V input commen-mode voltage
  • External sense resistor sets full scale current range
  • 1% power measurement accuracy over a wide dynamic range
  • On-chip accumulation of 28-bit power results for engergy measurement
  • 48-bit power accumulator register
  • Sampling rates of 8, 64,256, and 1024 samples per second
  • At least 17 minutes of power accumulation data at 1024 samples per second
  • 2.7V to 5.5V operation
  • Separate Vdd for I/O pin
  • 1.62-5.5V capable SMBus and digital I/O
  • SMBus 3.0 and I2C Fast Mode Plus
  • WLCSP 2.225 x 2.17
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1931
Product Name DC Power Monitor with Accumulation
Type ['WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details