Microchip Technology, Inc. Current Sensor, Dual, High Side, Dfn-10; Quiescent Current Microchip PAC1720-1-AIA-TR

Description
CURRENT SENSOR, DUAL, HIGH SIDE, DFN-10; Quiescent Current:525µA; Bandwidth:-; Sensor Case Style:DFN; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, DUAL, HIGH SIDE, DFN-10; Quiescent Current:525µA; Bandwidth:-; Sensor Case Style:DFN; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, Dual, High Side, Dfn-10; Quiescent Current Microchip - 12X8751 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, Dual, High Side, Dfn-10; Quiescent Current Microchip
12X8751
Current Sensor, Dual, High Side, Dfn-10; Quiescent Current Microchip 12X8751
CURRENT SENSOR, DUAL, HIGH SIDE, DFN-10; Quiescent Current:525µA; Bandwidth:-; Sensor Case Style:DFN; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CURRENT SENSOR, DUAL, HIGH SIDE, DFN-10; Quiescent Current:525µA; Bandwidth:-; Sensor Case Style:DFN; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 12X8751
Product Name Current Sensor, Dual, High Side, Dfn-10; Quiescent Current Microchip
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS754LCB-050-PFF - 1135515-ACS754LCB-050-PFF - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 50 amps
View Details
3 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers