Microchip Technology, Inc. PAC1710

Description
The PAC1710 is a high-side bi-directional current sensing monitor with precision voltage measurement capabilities. The power monitor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1710 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1710 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package. Additional Features Features High-side current sensor Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution 1% current measurement accuracy in positive range Measures VSOURCE voltage Calculates proportional power VSOURCE voltage range 0V to 40V Bi-directional current sensing Auto-zero input offset voltage Digital averaging Adjustable sampling time and resolution 5µA typical Standby current Programmable sense voltage range ±10mV, ±20mV, ±40mV, and ±80mV Power supply range 3.0V to 5.5V Wide temperature operating range: -40°C to +85°C ALERT# output for voltage and current out of limit transients between sampling interval SMBus 2.0 communications interface Address selectable by resistor decode Sample time configurable from 2.5ms-320ms With averaging effective sampling times up to 2.6sec 3x3 mm DFN-10 package Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet
Description
The PAC1710 is a high-side bi-directional current sensing monitor with precision voltage measurement capabilities. The power monitor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1710 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1710 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package. Additional Features Features High-side current sensor Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution 1% current measurement accuracy in positive range Measures VSOURCE voltage Calculates proportional power VSOURCE voltage range 0V to 40V Bi-directional current sensing Auto-zero input offset voltage Digital averaging Adjustable sampling time and resolution 5µA typical Standby current Programmable sense voltage range ±10mV, ±20mV, ±40mV, and ±80mV Power supply range 3.0V to 5.5V Wide temperature operating range: -40°C to +85°C ALERT# output for voltage and current out of limit transients between sampling interval SMBus 2.0 communications interface Address selectable by resistor decode Sample time configurable from 2.5ms-320ms With averaging effective sampling times up to 2.6sec 3x3 mm DFN-10 package Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PAC1710 - Microchip Technology, Inc.
Chandler, AZ, United States
The PAC1710 is a high-side bi-directional current sensing monitor with precision voltage measurement capabilities. The power monitor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1710 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1710 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package. Additional Features Features High-side current sensor Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution 1% current measurement accuracy in positive range Measures VSOURCE voltage Calculates proportional power VSOURCE voltage range 0V to 40V Bi-directional current sensing Auto-zero input offset voltage Digital averaging Adjustable sampling time and resolution 5µA typical Standby current Programmable sense voltage range ±10mV, ±20mV, ±40mV, and ±80mV Power supply range 3.0V to 5.5V Wide temperature operating range: -40°C to +85°C ALERT# output for voltage and current out of limit transients between sampling interval SMBus 2.0 communications interface Address selectable by resistor decode Sample time configurable from 2.5ms-320ms With averaging effective sampling times up to 2.6sec 3x3 mm DFN-10 package Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications

The PAC1710 is a high-side bi-directional current sensing monitor with precision voltage measurement capabilities. The power monitor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1710 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1710 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package.

Additional Features

    Features
    • High-side current sensor
      • Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution
      • 1% current measurement accuracy in positive range
      • Measures VSOURCE voltage
    • Calculates proportional power
    • VSOURCE voltage range 0V to 40V
      • Bi-directional current sensing
    • Auto-zero input offset voltage
    • Digital averaging
      • Adjustable sampling time and resolution
    • 5µA typical Standby current
    • Programmable sense voltage range
      • ±10mV, ±20mV, ±40mV, and ±80mV
    • Power supply range 3.0V to 5.5V
    • Wide temperature operating range: -40°C to +85°C
    • ALERT# output for voltage and current out of limit transients between sampling interval
    • SMBus 2.0 communications interface
      • Address selectable by resistor decode
    • Sample time configurable from 2.5ms-320ms
      • With averaging effective sampling times up to 2.6sec
    • 3x3 mm DFN-10 package
    Applications
    • Notebook and Desktop Computers
    • Industrial
    • Power Management Systems
    • Embedded Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number PAC1710
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current transducer 200 A eff, small - 1-CTT200ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 200 amps
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details