Microchip Technology, Inc. 3A High Voltage Synchronous Buck Converter NX7102

Description
NX7102 is a 340kHz fixed frequency, current mode, PWM synchronous buck (step-down) DCDC converter, capable of driving a 3A load with high efficiency, excellent line and load regulation. The device integrates N-channel power MOSFET switches with low on-resistance. Current mode control provides fast transient response and cycle-by-cycle current limit. The controller is equipped with output over-voltage protection which protects the IC under an open load condition. Additional safety features include under voltage lock-out (UVLO), programmable soft-start and over-temperature protection (OTP) to protect the circuit. This IC is available in SOIC-8 with exposed pad package. Additional Features 3A Synchronous Step-down Regulator Operational Input Supply Voltage Range: 4. 5V-18V Integrated Upper NMOS and Lower NMOS 340kHz Switching Frequency Input UVLO Enable Programmable External SoftStart Cycle-By-Cycle Over-Current Protection Over Voltage Protection Frequency Fold Back Under Short Condition
Datasheet
Description
NX7102 is a 340kHz fixed frequency, current mode, PWM synchronous buck (step-down) DCDC converter, capable of driving a 3A load with high efficiency, excellent line and load regulation. The device integrates N-channel power MOSFET switches with low on-resistance. Current mode control provides fast transient response and cycle-by-cycle current limit. The controller is equipped with output over-voltage protection which protects the IC under an open load condition. Additional safety features include under voltage lock-out (UVLO), programmable soft-start and over-temperature protection (OTP) to protect the circuit. This IC is available in SOIC-8 with exposed pad package. Additional Features 3A Synchronous Step-down Regulator Operational Input Supply Voltage Range: 4. 5V-18V Integrated Upper NMOS and Lower NMOS 340kHz Switching Frequency Input UVLO Enable Programmable External SoftStart Cycle-By-Cycle Over-Current Protection Over Voltage Protection Frequency Fold Back Under Short Condition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A High Voltage Synchronous Buck Converter - NX7102 - Microchip Technology, Inc.
Chandler, AZ, United States
3A High Voltage Synchronous Buck Converter
NX7102
3A High Voltage Synchronous Buck Converter NX7102
NX7102 is a 340kHz fixed frequency, current mode, PWM synchronous buck (step-down) DCDC converter, capable of driving a 3A load with high efficiency, excellent line and load regulation. The device integrates N-channel power MOSFET switches with low on-resistance. Current mode control provides fast transient response and cycle-by-cycle current limit. The controller is equipped with output over-voltage protection which protects the IC under an open load condition. Additional safety features include under voltage lock-out (UVLO), programmable soft-start and over-temperature protection (OTP) to protect the circuit. This IC is available in SOIC-8 with exposed pad package. Additional Features 3A Synchronous Step-down Regulator Operational Input Supply Voltage Range: 4. 5V-18V Integrated Upper NMOS and Lower NMOS 340kHz Switching Frequency Input UVLO Enable Programmable External SoftStart Cycle-By-Cycle Over-Current Protection Over Voltage Protection Frequency Fold Back Under Short Condition

NX7102 is a 340kHz fixed frequency, current mode, PWM synchronous buck (step-down) DCDC converter, capable of driving a 3A load with high efficiency, excellent line and load regulation. The device integrates N-channel power MOSFET switches with low on-resistance. Current mode control provides fast transient response and cycle-by-cycle current limit.

The controller is equipped with output over-voltage protection which protects the IC under an open load condition. Additional safety features include under voltage lock-out (UVLO), programmable soft-start and over-temperature protection (OTP) to protect the circuit. This IC is available in SOIC-8 with exposed pad package.

Additional Features

  • 3A Synchronous Step-down Regulator
  • Operational Input Supply Voltage Range: 4. 5V-18V
  • Integrated Upper NMOS and Lower NMOS
  • 340kHz Switching Frequency
  • Input UVLO
  • Enable
  • Programmable External SoftStart
  • Cycle-By-Cycle Over-Current Protection
  • Over Voltage Protection
  • Frequency Fold Back Under Short Condition
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number NX7102
Product Name 3A High Voltage Synchronous Buck Converter
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74AC05M - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 1.5 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368-2E - TLE7368-2E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHCT1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details