Microchip Technology, Inc. Oscillators - MX575ABB200M000 MX575ABB200M000

Description
Manufacturer: Microchip Technology Win Source Part Number: 886650-MX575ABB200M0 00 Series: MX57 Operating Temperature Range: -40°C ~ 85°C Features: 200 MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX575ABB200M000 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 886650-MX575ABB200M0 00 Series: MX57 Operating Temperature Range: -40°C ~ 85°C Features: 200 MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX575ABB200M000 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MX575ABB200M000 - 886650-MX575ABB200M000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MX575ABB200M000
886650-MX575ABB200M000
Oscillators - MX575ABB200M000 886650-MX575ABB200M000
Manufacturer: Microchip Technology Win Source Part Number: 886650-MX575ABB200M0 00 Series: MX57 Operating Temperature Range: -40°C ~ 85°C Features: 200 MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead Package: Tube Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: MX575ABB200M000 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 886650-MX575ABB200M000
Series: MX57
Operating Temperature Range: -40°C ~ 85°C
Features: 200 MHz XO (Standard) LVDS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead
Package: Tube
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: MX575ABB200M000
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 886650-MX575ABB200M000
Product Name Oscillators - MX575ABB200M000
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675282 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA135M000AAG - Richardson RFPD
Specs
Frequency 135 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-9775-19.440-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers