Microchip Technology, Inc. Oscillators - MX553BNR156M250-TR MX553BNR156M250-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 784867-MX553BNR156M2 50-TR Series: MX55 Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 156.25MHz Operating Supply Voltage: 2.375 V ~ 3.63 V Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 784867-MX553BNR156M2 50-TR Series: MX55 Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 156.25MHz Operating Supply Voltage: 2.375 V ~ 3.63 V Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MX553BNR156M250-TR - 784867-MX553BNR156M250-TR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MX553BNR156M250-TR
784867-MX553BNR156M250-TR
Oscillators - MX553BNR156M250-TR 784867-MX553BNR156M250-TR
Manufacturer: Microchip Technology Win Source Part Number: 784867-MX553BNR156M2 50-TR Series: MX55 Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 156.25MHz Operating Supply Voltage: 2.375 V ~ 3.63 V Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Maximum Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 784867-MX553BNR156M250-TR
Series: MX55
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 156.25MHz
Operating Supply Voltage: 2.375 V ~ 3.63 V
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Maximum Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784867-MX553BNR156M250-TR
Product Name Oscillators - MX553BNR156M250-TR
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Oscillator Crystal - 510ACA113M750AAGR - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers