Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CM/NOPB LMC555CM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055124-LMC555CM/NOP B Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055124-LMC555CM/NOP B Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CM/NOPB - 1055124-LMC555CM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CM/NOPB
1055124-LMC555CM/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CM/NOPB 1055124-LMC555CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055124-LMC555CM/NOP B Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1055124-LMC555CM/NOPB
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Signal Processing

Buy Now Datasheet
Programmable Timers and Oscillators - LMC555CM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CM/NOPB
Programmable Timers and Oscillators LMC555CM/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 3MHz 8-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMC555CM/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CM/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555CM/NOPB
IC OSC SINGLE TIMER 3MHZ 8-SOIC

IC OSC SINGLE TIMER 3MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1055124-LMC555CM/NOPB LMC555CM/NOPB LMC555CM/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CM/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-43861-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 1734635 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-50 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0061 to 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details