Manufacturer: Microchip Technology
Win Source Part Number: 1081111-MTS62C19A-LS
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 550mA
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: MTS62C19A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): BM62350MUV-E2; TB6562ANG; TB6561NG(O,8); NCV7608DQR2G;
Introduction Date: September 30, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver CMOS On/Off 24-SOP
Bipolar Motor Driver CMOS On/Off 24-SOP
Bipolar Motor Driver CMOS On/Off 24-SOP
IC MTR DRV BIPOLR 4.5-5.5V 24SOP Product overview: MTS62C19A-LS105 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTS62C19A-LS105 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
Bipolar Motor Driver CMOS On/Off 24-SOP
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1081111-MTS62C19A-LS105 | MTS62C19A-LS105DKR-ND | 744-MTS62C19A-LS105 | MTS62C19A-LS105 | MTS62C19A-LS105 | MTS62C19A-LS105 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MTS62C19A-LS105 | Motor Drivers, Controllers | 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | 4 to 6 volts | 6 volts | |||
| Continuous Current | 0.5500 amps | 0.5500 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |