Bipolar Motor Driver CMOS Parallel 24-SOP
Bipolar Motor Driver CMOS Parallel 24-SOP
Bipolar Motor Driver CMOS Parallel 24-SOP
Manufacturer: Microchip Technology
Win Source Part Number: 1081109-MTS2916A-LGC
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Output Current: 750mA
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLR 4.5-5.5V 24SOP Product overview: MTS2916A-LGC1 from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MTS2916A-LGC1 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
Bipolar Motor Driver CMOS Parallel 24-SOP
IC MTR DRV BIPOLR 4.5-5.5V 24SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MTS2916A-LGC1CT-ND | 1081109-MTS2916A-LGC1 | 744-MTS2916A-LGC1 | MTS2916A-LGC1 | MTS2916A-LGC1 | MTS2916A-LGC1 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MTS2916A-LGC1 | 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 6 volts | 4 to 6 volts |