Microchip Technology, Inc. 5v 3 phase sensorless brushless dc fan controller MTD6502B

Description
The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulati on (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B drivers include a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included. Additional Features Position sensorless BLDC drivers (no Hall sensor required) 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 5.5V power supplies Speed control through PAM and/or PWM Built-in directional control (DIR) pin Built-in frequency generator Built-in lockup protection and automatic recovery circuit (external capacitor not necessary) Built-in over current limitation and short circuit protection Built-in thermal shutdown protection No external tuning required
Datasheet
Description
The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulati on (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B drivers include a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included. Additional Features Position sensorless BLDC drivers (no Hall sensor required) 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 5.5V power supplies Speed control through PAM and/or PWM Built-in directional control (DIR) pin Built-in frequency generator Built-in lockup protection and automatic recovery circuit (external capacitor not necessary) Built-in over current limitation and short circuit protection Built-in thermal shutdown protection No external tuning required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5v 3 phase sensorless brushless dc fan controller - MTD6502B - Microchip Technology, Inc.
Chandler, AZ, United States
5v 3 phase sensorless brushless dc fan controller
MTD6502B
5v 3 phase sensorless brushless dc fan controller MTD6502B
The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulati on (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B drivers include a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included. Additional Features Position sensorless BLDC drivers (no Hall sensor required) 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 5.5V power supplies Speed control through PAM and/or PWM Built-in directional control (DIR) pin Built-in frequency generator Built-in lockup protection and automatic recovery circuit (external capacitor not necessary) Built-in over current limitation and short circuit protection Built-in thermal shutdown protection No external tuning required

The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulation (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B drivers include a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included.

Additional Features

  • Position sensorless BLDC drivers (no Hall sensor required)
  • 180° sinusoidal drive, for high efficiency and low acoustic noise
  • Support 2V to 5.5V power supplies
  • Speed control through PAM and/or PWM
  • Built-in directional control (DIR) pin
  • Built-in frequency generator
  • Built-in lockup protection and automatic recovery circuit (external capacitor not necessary)
  • Built-in over current limitation and short circuit protection
  • Built-in thermal shutdown protection
  • No external tuning required
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number MTD6502B
Product Name 5v 3 phase sensorless brushless dc fan controller
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 1093503 - Radwell International
Fuji Electric Corp. of America
View Details
Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type PDIP8
View Details
3 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MOSFETs - 1826893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-252 (DPAK); To-252 (dpak)
View Details