Microchip Technology, Inc. MTCH6303

Description
Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size. Additional Features Features Multi-Touch up to 10 touches 5 touches typically at 100Hz+ each 27RX x 19TX channels support approximately 8” touch screens (larger possible) Combines with MTCH652 for superior signal-to-noise ratio (SNR) Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming Advanced DSP processing provides noise avoidance techniques USB & I2C communication Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller Power Management Example 27RX 19TX Sensor 27 mA full-scan rate 1 mA reduced-scan rate Applications Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions Perfect for touch screens over displays, control panels, keypads, and many other input devices Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others
Datasheet
Description
Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size. Additional Features Features Multi-Touch up to 10 touches 5 touches typically at 100Hz+ each 27RX x 19TX channels support approximately 8” touch screens (larger possible) Combines with MTCH652 for superior signal-to-noise ratio (SNR) Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming Advanced DSP processing provides noise avoidance techniques USB & I2C communication Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller Power Management Example 27RX 19TX Sensor 27 mA full-scan rate 1 mA reduced-scan rate Applications Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions Perfect for touch screens over displays, control panels, keypads, and many other input devices Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MTCH6303 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size. Additional Features Features Multi-Touch up to 10 touches 5 touches typically at 100Hz+ each 27RX x 19TX channels support approximately 8” touch screens (larger possible) Combines with MTCH652 for superior signal-to-noise ratio (SNR) Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming Advanced DSP processing provides noise avoidance techniques USB & I2C communication Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller Power Management Example 27RX 19TX Sensor 27 mA full-scan rate 1 mA reduced-scan rate Applications Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions Perfect for touch screens over displays, control panels, keypads, and many other input devices Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others

Microchip offers a wide portfolio of capacitive touch controllers. The maXTouch portfolio covers solutions for all touch surfaces and touch screens up to 24” diagonal size.

Additional Features

      Features
      • Multi-Touch up to 10 touches
      • 5 touches typically at 100Hz+ each
      • 27RX x 19TX channels support approximately 8” touch screens (larger possible)
      • Combines with MTCH652 for superior signal-to-noise ratio (SNR)
      • Integrated single and multi-finger gesture recognition suite including taps, swipes, scrolling, and pinching and zooming
      • Advanced DSP processing provides noise avoidance techniques
      • USB & I2C communication
      • Supports 3D gestures up to 20cm when combined with the MGC3130 GestIC® controller
      Power Management Example
      • 27RX 19TX Sensor
        • 27 mA full-scan rate
        • 1 mA reduced-scan rate
        Applications
        • Touch screen designs that need cost effective, easy to integrate, fast time to market PCap touch solutions
        • Perfect for touch screens over displays, control panels, keypads, and many other input devices
        • Targeting the Industrial, Medical, Home & Office Automation, and Consumer markets among others
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MTCH6303
Package Type Other; ['QFN', 'TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details