Manufacturer: Microchip Technology
Win Source Part Number: 1321706-MTCH6102-I/M
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Packaging: Tray
Standard Package: 91
Mounting: Surface Mount
Interface: I2C
Current - Supply: 1.17 mA
Voltage - Supply: 1.8V ~ 3.6V
Supplier Device Package: 28-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-UFQFN Exposed Pad
Touchscreen: 2 Wire Capacitive
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MTCH6102
RoHS Status: ROHS3 Compliant
IC SCREEN CNTRL 28QFN Product overview: MTCH6102-I/MV from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-MTCH6102-I/MV can be used for catalog matching and distributor lookup.
Touchscreen Controller, 2 Wire Capacitive I²C Interface 28-UQFN (4x4)
IC SCREEN CNTRL 28QFN
CAPACITIVE TOUCH SENSOR, 15 CHANNEL, UQFN-28; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:28Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 28QFN
Touchscreen Controller 2 Wire Capacitive I²C Interface 28-UQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1321706-MTCH6102-I/MV | 775-MTCH6102-I/MV | MTCH6102-I/MV-ND | MTCH6102-I/MV | 47X0394 | MTCH6102-I/MV | MTCH6102-I/MV |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Capacitive Touch Sensor, 15 Channel, Uqfn-28; Ic Interface Type Microchip | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |