Microchip Technology, Inc. Proximity Sensor ICs MTCH101-I/OT

Description
Capacitive Proximity Detector SOT23-6
Request a Quote Datasheet
Description
Capacitive Proximity Detector SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 7985273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
7985273P
Proximity Sensor ICs 7985273P
Capacitive Proximity Detector SOT23-6

Capacitive Proximity Detector SOT23-6

Supplier's Site
Proximity Sensor ICs - 7985273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
7985273
Proximity Sensor ICs 7985273
Capacitive Proximity Detector SOT23-6

Capacitive Proximity Detector SOT23-6

Supplier's Site
Proximity Sensor ICs - 1652247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1652247
Proximity Sensor ICs 1652247
Capacitive Proximity Detector SOT23-6

Capacitive Proximity Detector SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
MTCH101-I/OT
Proximity Sensors MTCH101-I/OT
Proximity Sensors Proximity 1 Input 1 Output Adjustable

Proximity Sensors Proximity 1 Input 1 Output Adjustable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 7985273P 7985273 MTCH101-I/OT
Product Name Proximity Sensor ICs Proximity Sensor ICs Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3281LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Proximity sensor - SIEN-M8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers