LED Driver IC 16 Output Linear PWM Dimming 64-TQFN (9x9)
IC LED DRIVER LINEAR PWM 64TQFN Product overview: MSL2160DQ from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL2160DQ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 059562-MSL2160DQ
Packaging: Tray
Type: Linear
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 20MHz
Number of Outputs: 16
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-TQFN (9x9)
Maximum Supply Voltage: 13.2V
Operating Input Voltage(Min): 10.8V
Alternative Parts (Cross-Reference): LM3450AMTX/NOPB; ISL1904FAZ-T; ISL1903FAZ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR PWM 64TQFN
IC LED DRVR LIN DIM 350MA 64TQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MSL2160DQ-ND | 137-MSL2160DQ | 059562-MSL2160DQ | MSL2160DQ | MSL2160DQ |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - MSL2160DQ | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 10.8 volts | 10.8 to 13.2 volts | |
| Features | RoHS Compliant |