LED Driver, 2-Segment, wiith Individual PWM dimming and Adaptive Headroom Control
LED Driver IC 2 Output AC DC Offline Switcher Flyback, Step-Down (Buck) PWM Dimming 24-VQFN (4x4)
IC LED DRIVER OFFL PWM 24VQFN Product overview: MSL2023-IN from Atmel (Microchip Technology) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MSL2023-IN can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL PWM 24VQFN
IC LED DRIVER OFFLINE DIM 24VQFN
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MSL2023-IN | MSL2023-IN-ND | 137-MSL2023-IN | MSL2023-IN | MSL2023-IN |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||
| Input Voltage | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts |