The MSC750SMA170SD is a 1700V, 750 mΩ silicon carbide N-channel MOSFET in a TO-263 7-lead XL package with a source sense, weighing 1.6 g. It supports a maximum continuous drain current of 6.0 A at 25 °C and has a junction-to-case thermal resistance of 1.57 to 2.03 °C/W. The device operates with a maximum junction temperature of 175 °C and features low gate charge, fast switching, and avalanche ruggedness. It includes a fast body diode that eliminates the need for an external freewheeling diode. The part is RoHS compliant and designed for use in PV inverters, EV chargers, and industrial motor drives.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSC750SMA170SDT/R |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.7500 ohms |