The MSC180SMA120SC is a 1200V, 180 mΩ typical silicon carbide N-channel MOSFET in a surface-mount, top-side cooled 16-lead package weighing 0.83 g. It supports a maximum junction temperature of 175 °C, with a junction-to-case thermal resistance of 0.75-0.97 °C/W and continuous drain current of 22 A at 25 °C. The device features low gate charge (36 nC), fast switching speeds, and inherent body diode performance, eliminating the need for an external freewheeling diode. It meets RoHS compliance and is rated for single-pulse avalanche energy up to 100 mJ.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MSC180SMA120SCT/R |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 0.1800 ohms |