1200V, 25 mΩ typical (at VGS = 18V) silicon carbide N-channel MOSFET in a TO-263 7-lead XL package with a source sense, designed for high-efficiency switching applications. The device supports continuous drain current of 81 A at 25°C and 57 A at 100°C, with a maximum junction temperature of 175°C and a junction-to-case thermal resistance of 0.32-0.42 °C/W. It features low gate charge (109 nC), fast switching with typical turn-off energy of 98 µJ, and 100% UIS avalanche energy testing up to 1100 mJ. The body diode has a forward voltage of 3.5 V at 18 A and reverse recovery charge of 314 nC. It is RoHS compliant and qualified for industrial and AEC-Q101 applications.
MOSFET SIC 1200 V 25 MOHM TO-263
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MSC025SMB120SDT/RTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |