Microchip Technology, Inc. RF Transceiver ICs - MRF24XA-I/MQ MRF24XA-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1226813-MRF24XA-I/MQ Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.5 V ~ 3.6 V Protocol: 6LoWPAN, Zigbee, MiWi Power - Output: 1dBm Sensitivity: -103dBm Current - Receiving: 13.5mA ~ 16.5mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 3 Current - Transmitting: 30mA Family Name: MRF24XA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Data Rate (Maximum): 2Mbps Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1226813-MRF24XA-I/MQ Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.5 V ~ 3.6 V Protocol: 6LoWPAN, Zigbee, MiWi Power - Output: 1dBm Sensitivity: -103dBm Current - Receiving: 13.5mA ~ 16.5mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 3 Current - Transmitting: 30mA Family Name: MRF24XA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Data Rate (Maximum): 2Mbps Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MRF24XA-I/MQ - 1226813-MRF24XA-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MRF24XA-I/MQ
1226813-MRF24XA-I/MQ
RF Transceiver ICs - MRF24XA-I/MQ 1226813-MRF24XA-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 1226813-MRF24XA-I/MQ Packaging: Tube Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.5 V ~ 3.6 V Protocol: 6LoWPAN, Zigbee, MiWi Power - Output: 1dBm Sensitivity: -103dBm Current - Receiving: 13.5mA ~ 16.5mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 3 Current - Transmitting: 30mA Family Name: MRF24XA Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Data Rate (Maximum): 2Mbps Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1226813-MRF24XA-I/MQ
Packaging: Tube
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.5 V ~ 3.6 V
Protocol: 6LoWPAN, Zigbee, MiWi
Power - Output: 1dBm
Sensitivity: -103dBm
Current - Receiving: 13.5mA ~ 16.5mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 3
Current - Transmitting: 30mA
Family Name: MRF24XA
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Data Rate (Maximum): 2Mbps
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1226813-MRF24XA-I/MQ
Product Name RF Transceiver ICs - MRF24XA-I/MQ
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details