Microchip Technology, Inc. RF Transceiver ICs - MRF24J40T-I/ML MRF24J40T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 719580-MRF24J40T-I/M L Packaging: Tape and Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee, MiWi Power - Output: 0dBm Sensitivity: -95dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: SPI GPIO: 6 Categories: RF/IF and RFID Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 625kbps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MRF24J40 Manufacturer Pack Quantity: 1,600 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Receiving Current: 19mA Transmitting Current: 23mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 719580-MRF24J40T-I/M L Packaging: Tape and Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee, MiWi Power - Output: 0dBm Sensitivity: -95dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: SPI GPIO: 6 Categories: RF/IF and RFID Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 625kbps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MRF24J40 Manufacturer Pack Quantity: 1,600 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Receiving Current: 19mA Transmitting Current: 23mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MRF24J40T-I/ML - 719580-MRF24J40T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MRF24J40T-I/ML
719580-MRF24J40T-I/ML
RF Transceiver ICs - MRF24J40T-I/ML 719580-MRF24J40T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 719580-MRF24J40T-I/M L Packaging: Tape and Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee, MiWi Power - Output: 0dBm Sensitivity: -95dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: SPI GPIO: 6 Categories: RF/IF and RFID Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 625kbps Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: MRF24J40 Manufacturer Pack Quantity: 1,600 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V Receiving Current: 19mA Transmitting Current: 23mA

Manufacturer: Microchip Technology
Win Source Part Number: 719580-MRF24J40T-I/ML
Packaging: Tape and Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee, MiWi
Power - Output: 0dBm
Sensitivity: -95dBm
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: SPI
GPIO: 6
Categories: RF/IF and RFID
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 625kbps
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: MRF24J40
Manufacturer Pack Quantity: 1,600
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Receiving Current: 19mA
Transmitting Current: 23mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 719580-MRF24J40T-I/ML
Product Name RF Transceiver ICs - MRF24J40T-I/ML
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details