N-channel JFET with a gate-source voltage rating of -40 V, drain-source voltage rating of 40 V, and power dissipation of 0.36 W at 25°C, packaged in a TO-18 case. Operates over a junction temperature range of -65°C to +175°C and a storage temperature range of -65°C to +200°C. Drain current (IDSS) at 0 V gate-source voltage is 15 mA, and on-state drain-source resistance at 1.0 mA drain current is 50 Ω. Meets MIL-PRF-19500/431 qualification with TO-206AA (TO-18) size. Rated for 15 ns turn-on delay time and 20 ns rise time under specified conditions.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MQ2N4092-ND |
| Product Name | JFETs |
| Polarity | N-Channel |