Microchip Technology, Inc. RF and Microwave Switch MPS2R10-606

Description
Microsemi's MPS2R10-606 is a 100W series-shunt pin diode SPDT reflective switch. It offers 60dB isolation with 0.1dB insertion loss and low 28dB return loss, all in a surface mount 0805 form factor. Thermal transfer is optimized by elimination of the traditional package interface. The MPS2R10-606 is completely compatible with pick and place and solder reflow manufacturing techniques.
Request a Quote
Description
Microsemi's MPS2R10-606 is a 100W series-shunt pin diode SPDT reflective switch. It offers 60dB isolation with 0.1dB insertion loss and low 28dB return loss, all in a surface mount 0805 form factor. Thermal transfer is optimized by elimination of the traditional package interface. The MPS2R10-606 is completely compatible with pick and place and solder reflow manufacturing techniques.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MPS2R10-606 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MPS2R10-606
RF and Microwave Switch MPS2R10-606
Microsemi's MPS2R10-606 is a 100W series-shunt pin diode SPDT reflective switch. It offers 60dB isolation with 0.1dB insertion loss and low 28dB return loss, all in a surface mount 0805 form factor. Thermal transfer is optimized by elimination of the traditional package interface. The MPS2R10-606 is completely compatible with pick and place and solder reflow manufacturing techniques.

Microsemi's MPS2R10-606 is a 100W series-shunt pin diode SPDT reflective switch. It offers 60dB isolation with 0.1dB insertion loss and low 28dB return loss, all in a surface mount 0805 form factor. Thermal transfer is optimized by elimination of the traditional package interface. The MPS2R10-606 is completely compatible with pick and place and solder reflow manufacturing techniques.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MPS2R10-606
Product Name RF and Microwave Switch
Package Type Surface Mount
Frequency Range 50 to 1000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-2SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details