The MPFS250T-1FCG1152E is a RISC-V based System on Chip (SoC) from Quarktwin Technology Ltd., built on the PolarFire FPGA platform. It features a five-core processor subsystem that supports Linux and real-time applications, utilizing a 64-bit RV64GC architecture with a maximum frequency of 667 MHz. The SoC includes a flexible L2 memory subsystem, integrated memory controllers for DDR4/DDR3/LPDDR4, and a variety of embedded peripherals such as GigE MACs, USB, and CAN interfaces. This device supports secure boot options and includes built-in security features like a physically unclonable function (PUF) and tamper detection. The FPGA component consists of up to 461k logic elements, high-speed serial connectivity, and various memory options, making it suitable for applications requiring both processing power and flexibility. The operating temperature range extends from -40 °C to 100 °C, catering to industrial applications. Overall, the MPFS250T-1FCG1152E offers a robust solution for embedded computing needs, combining processing capabilities with extensive peripheral support and security features.
RISC-V System On Chip (SOC) IC PolarFire™ FPGA - 254K Logic Modules 1152-FCBGA (35x35)
RISC-V System On Chip (SOC) IC PolarFire™ FPGA - 254K Logic Modules 1152-FCBGA (35x35)
MPFS250T-1FCG1152E
MPFS250T-1FCG1152E
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 150-MPFS250T-1FCG1152E-ND | MPFS250T-1FCG1152E | MPFS250T-1FCG1152E | MPFS250T-1FCG1152E |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CAN, Ethernet, I²C, MMC, QSPI, SPI, UART/USART, USB OTG |