FPGA, 500MHZ, FCBGA-484; No. of Logic Blocks:-; No. of Macrocells:23000; FPGA Family:PolarFire; Logic Case Style:FCBGA; No. of Pins:484Pins; No. of Speed Grades:-; Total RAM Bits:1843.2Kbit; No. of I/O s:108I/O s RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 08AK9095 |
| Product Name | Fpga, 500Mhz, Fcbga-484; No. Of Logic Blocks Microchip |
| Package Type | Other; FCBGA |