Microchip Technology, Inc. Thin Film Capacitors MPC8050-206/TR

Description
5pF Thin Film Capacitor 0402 (1005 Metric)
Request a Quote Datasheet
Description
5pF Thin Film Capacitor 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 150-MPC8050-206/TR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
150-MPC8050-206/TR-ND
Thin Film Capacitors 150-MPC8050-206/TR-ND
5pF Thin Film Capacitor 0402 (1005 Metric)

5pF Thin Film Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - MPC8050-206/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
MPC8050-206/TR
Capacitors - Thin Film Capacitors MPC8050-206/TR
SI CAPACITOR NON HERMETIC MMSM

SI CAPACITOR NON HERMETIC MMSM

Supplier's Site
Si Capacitor Non Hermetic Mmsm Rohs Compliant Microchip - 83AH8234 - Newark, An Avnet Company
Chicago, IL, United States
Si Capacitor Non Hermetic Mmsm Rohs Compliant Microchip
83AH8234
Si Capacitor Non Hermetic Mmsm Rohs Compliant Microchip 83AH8234
SI CAPACITOR NON HERMETIC MMSM ROHS COMPLIANT: YES

SI CAPACITOR NON HERMETIC MMSM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 150-MPC8050-206/TR-ND MPC8050-206/TR 83AH8234
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors Si Capacitor Non Hermetic Mmsm Rohs Compliant Microchip
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details