The APT5010JN and APT5012JN are N-channel enhancement mode high voltage power MOSFETs in the ISOTOP® package, designed for high power switching applications. The ISOTOP® package measures 31.5 mm x 12.2 mm x 4.9 mm and provides 2500 V RMS isolation from the mounting base. Both devices have a drain-source voltage rating of 500 V, with continuous drain currents of 48 A and 43 A respectively at 25°C, and on-state resistance of 0.10 Ω and 0.12 Ω at VGS = 10 V. Maximum power dissipation is 520 W at 25°C, with a thermal derating of 4.16 W/°C. Junction temperature ranges from -55°C to 150°C. The devices are UL recognized under File No. E145592.
Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency, high voltage applications rated above 500 W.
The Power MOS 8™ series is a result of extensive research into quiet switching. Input and reverse transfer capacitance values as well as their ratio were set at specific values to achieve quiet switching with minimal switching loss. The Power MOS 8™ series of devices are inherently quiet switching, stable when connected in parallel, very efficient, and lower cost than previous generations.
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds.
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip.
Body Diode Options
MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MOSFET-500V |
| Product Name | 500V MOSFET |