Microchip Technology, Inc. 200V MOSFET MOSFET-200V

Description
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional Features Power Semiconductors, Power Modules and RF Power MOSFETs Catalog Eliminating Parasitic Oscillation between Parallel MOSFETs High Frequency Resonant Half Bridge Improved Power MOSFETS Boost Efficiency IN A 3.5kw Single Phase PFC Introduction to MOSFETs Latest Technology PT IGBTs vs. Power MOSFETs Making Use of Gate Charge Information In MOSFET and IGBT Data Sheets Optimizing MOSFET and IGBT Gate Current to Minimize dv/dt Induced Failures in SMPS Circuits Turn Off Snubber Design for High Frequency Modules VDS(on) VCE(sat) Measurement
Datasheet
Description
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional Features Power Semiconductors, Power Modules and RF Power MOSFETs Catalog Eliminating Parasitic Oscillation between Parallel MOSFETs High Frequency Resonant Half Bridge Improved Power MOSFETS Boost Efficiency IN A 3.5kw Single Phase PFC Introduction to MOSFETs Latest Technology PT IGBTs vs. Power MOSFETs Making Use of Gate Charge Information In MOSFET and IGBT Data Sheets Optimizing MOSFET and IGBT Gate Current to Minimize dv/dt Induced Failures in SMPS Circuits Turn Off Snubber Design for High Frequency Modules VDS(on) VCE(sat) Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V MOSFET - MOSFET-200V - Microchip Technology, Inc.
Chandler, AZ, United States
200V MOSFET
MOSFET-200V
200V MOSFET MOSFET-200V
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional Features Power Semiconductors, Power Modules and RF Power MOSFETs Catalog Eliminating Parasitic Oscillation between Parallel MOSFETs High Frequency Resonant Half Bridge Improved Power MOSFETS Boost Efficiency IN A 3.5kw Single Phase PFC Introduction to MOSFETs Latest Technology PT IGBTs vs. Power MOSFETs Making Use of Gate Charge Information In MOSFET and IGBT Data Sheets Optimizing MOSFET and IGBT Gate Current to Minimize dv/dt Induced Failures in SMPS Circuits Turn Off Snubber Design for High Frequency Modules VDS(on) VCE(sat) Measurement

Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds.
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip.
Body Diode Options
MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.

Additional Features

    • Power Semiconductors, Power Modules and RF Power MOSFETs Catalog
    • Eliminating Parasitic Oscillation between Parallel MOSFETs
    • High Frequency Resonant Half Bridge
    • Improved Power MOSFETS Boost Efficiency IN A 3.5kw Single Phase PFC
    • Introduction to MOSFETs
    • Latest Technology PT IGBTs vs. Power MOSFETs
    • Making Use of Gate Charge Information In MOSFET and IGBT Data Sheets
    • Optimizing MOSFET and IGBT Gate Current to Minimize dv/dt Induced Failures in SMPS Circuits
    • Turn Off Snubber Design for High Frequency Modules
    • VDS(on) VCE(sat) Measurement
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MOSFET-200V
Product Name 200V MOSFET
Unlock Full Specs
to access all available technical data