Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Switches
Package: Tray
Product Status: Active
RF Type: Radar
Topology: Absorptive
Circuit: SPDT
Frequency Range: 0Hz ~ 20GHz
Isolation: 40dB
RF Switch IC Radar SPDT 50Ohm Die
IC RF SWITCH SPDT 20GHZ DIE
| Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | MMS006PP3 | MMS006PP3 | |
| Product Name | RF and Wireless RF Switches | RF Switches | RF and Wireless - RF Switches |
| Isolation | 40 dB | 40 dB | 40 dB |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 20000 MHz | 0.0 to 20000 MHz |