Microchip Technology, Inc. Attenuators MMS004AA

Description
RF Attenuators 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet
Description
RF Attenuators 0 Hz ~ 50 GHz 50 Ohms Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MMS004AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MMS004AA
Attenuators MMS004AA
RF Attenuators 0 Hz ~ 50 GHz 50 Ohms Die

RF Attenuators 0 Hz ~ 50 GHz 50 Ohms Die

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MMS004AA
RF and Wireless - Attenuators MMS004AA
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number MMS004AA MMS004AA
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 3157-VAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details