Microchip Technology, Inc. RF and Wireless - RF Amplifiers MMA053PP5/TR

Description
IC RF AMP GPS 0HZ-10GHZ 32QFN
Description
IC RF AMP GPS 0HZ-10GHZ 32QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MMA053PP5/TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA053PP5/TR
RF and Wireless - RF Amplifiers MMA053PP5/TR
IC RF AMP GPS 0HZ-10GHZ 32QFN

IC RF AMP GPS 0HZ-10GHZ 32QFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MMA053PP5/TR
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details