Microchip Technology, Inc. RF Amplifiers MMA052PP45TR

Description
IC RF AMP GPS 0HZ-24GHZ 32QFN
Request a Quote Datasheet
Description
IC RF AMP GPS 0HZ-24GHZ 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 150-MMA052PP45TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 0HZ-24GHZ 32QFN

IC RF AMP GPS 0HZ-24GHZ 32QFN

Buy Now Datasheet
RF Amplifiers - 150-MMA052PP45TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
150-MMA052PP45TR-ND
RF Amplifiers 150-MMA052PP45TR-ND
RF Amplifier IC General Purpose 0Hz ~ 24GHz 32-QFN (4.5x4.5)

RF Amplifier IC General Purpose 0Hz ~ 24GHz 32-QFN (4.5x4.5)

Buy Now Datasheet
RF Amplifiers - 150-MMA052PP45TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 0HZ-24GHZ 32QFN

IC RF AMP GPS 0HZ-24GHZ 32QFN

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMA052PP45TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA052PP45TR
RF and Wireless - RF Amplifiers MMA052PP45TR
IC RF AMP GPS 0HZ-24GHZ 32QFN

IC RF AMP GPS 0HZ-24GHZ 32QFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 150-MMA052PP45TRDKR-ND MMA052PP45TR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 24000 MHz 0.0 to 24000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65709-51 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14.5 dB
View Details
4 suppliers