Microchip Technology, Inc. RF Amplifiers MMA040PP5/TR

Description
RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 150-MMA040PP5/TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
150-MMA040PP5/TR-ND
RF Amplifiers 150-MMA040PP5/TR-ND
RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)

RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMA040PP5/TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA040PP5/TR
RF and Wireless - RF Amplifiers MMA040PP5/TR
IC RF AMP GPS 0HZ-27GHZ 32QFN

IC RF AMP GPS 0HZ-27GHZ 32QFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 150-MMA040PP5/TR-ND MMA040PP5/TR
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 27000 MHz 0.0 to 27000 MHz
Minimum Gain 15.5 dB ? to 15.5 dB
Maximum Gain 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - PTF10157 - 1086289-PTF10157 - Win Source Electronics
Infineon Technologies AG
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers