- RF Receiver ASK, OOK 300MHz ~ 450MHz -110dBm 10kbps PCB, Surface Mount 16-QSOP
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 576-3362-5-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 300 to 450 MHz |
| Data Rate | 10 kbps |