Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MIC95410YFL-TR

Description
Win Source Part Number: 1253240-MIC95410YFL- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 9V Rds On (Typ): 6.6mOhm Package / Case: 10-PowerVFQFN Supplier Device Package: 10-FQFN (1.2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC95410YFL-CT, -MIC95410YFL-TR,1611 -MIC95410YFL-DKRINAC TIVE,576-4867-1,576- 4867-2,1611-MIC95410 YFL-DKR,1611-MIC9541 0YFL-CT,1611-MIC9541 0YFL-CTINACTIVE,576- 4867-6,-MIC95410YFLT R,1611-MIC95410YFL-D KR,MIC95410YFL TR,-MIC95410YFL TR,-MIC95410YFL TR Base Product Number: MIC95410
Request a Quote Datasheet
Description
Win Source Part Number: 1253240-MIC95410YFL- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 9V Rds On (Typ): 6.6mOhm Package / Case: 10-PowerVFQFN Supplier Device Package: 10-FQFN (1.2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC95410YFL-CT, -MIC95410YFL-TR,1611 -MIC95410YFL-DKRINAC TIVE,576-4867-1,576- 4867-2,1611-MIC95410 YFL-DKR,1611-MIC9541 0YFL-CT,1611-MIC9541 0YFL-CTINACTIVE,576- 4867-6,-MIC95410YFLT R,1611-MIC95410YFL-D KR,MIC95410YFL TR,-MIC95410YFL TR,-MIC95410YFL TR Base Product Number: MIC95410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253240-MIC95410YFL-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253240-MIC95410YFL-TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253240-MIC95410YFL-TR
Win Source Part Number: 1253240-MIC95410YFL- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 9V Rds On (Typ): 6.6mOhm Package / Case: 10-PowerVFQFN Supplier Device Package: 10-FQFN (1.2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC95410YFL-CT, -MIC95410YFL-TR,1611 -MIC95410YFL-DKRINAC TIVE,576-4867-1,576- 4867-2,1611-MIC95410 YFL-DKR,1611-MIC9541 0YFL-CT,1611-MIC9541 0YFL-CTINACTIVE,576- 4867-6,-MIC95410YFLT R,1611-MIC95410YFL-D KR,MIC95410YFL TR,-MIC95410YFL TR,-MIC95410YFL TR Base Product Number: MIC95410

Win Source Part Number: 1253240-MIC95410YFL-TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 9V
Rds On (Typ): 6.6mOhm
Package / Case: 10-PowerVFQFN
Supplier Device Package: 10-FQFN (1.2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC95410YFL-CT,-MIC95410YFL-TR,1611-MIC95410YFL-DKRINACTIVE,576-4867-1,576-4867-2,1611-MIC95410YFL-DKR,1611-MIC95410YFL-CT,1611-MIC95410YFL-CTINACTIVE,576-4867-6,-MIC95410YFLTR,1611-MIC95410YFL-DKR,MIC95410YFL TR,-MIC95410YFL TR,-MIC95410YFL TR
Base Product Number: MIC95410

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253240-MIC95410YFL-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details