Microchip Technology, Inc. Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip MIC94325YMT-T5

Description
LDO, ADJ, 1.2V-3.4V, 0.5A, TDFN-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:1.2V; Output Voltage Max:3.4V; Output Current Max:500mA; Dropout Voltage Typ @ Current:100mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.2V-3.4V, 0.5A, TDFN-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:1.2V; Output Voltage Max:3.4V; Output Current Max:500mA; Dropout Voltage Typ @ Current:100mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip - 49AC1438 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip
49AC1438
Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip 49AC1438
LDO, ADJ, 1.2V-3.4V, 0.5A, TDFN-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:1.2V; Output Voltage Max:3.4V; Output Current Max:500mA; Dropout Voltage Typ @ Current:100mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.2V-3.4V, 0.5A, TDFN-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Output Voltage Min:1.2V; Output Voltage Max:3.4V; Output Current Max:500mA; Dropout Voltage Typ @ Current:100mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip - 71Y3318 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip
71Y3318
Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip 71Y3318
LDO, ADJ, 1.2V-3.4V, 0.5A, TDFN-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:3.4V; Output Current:500mA RoHS Compliant: Yes

LDO, ADJ, 1.2V-3.4V, 0.5A, TDFN-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:3.4V; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49AC1438
Product Name Ldo, Adj, 1.2V-3.4V, 0.5A, Tdfn-6; Output Type Microchip
Input Voltage 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details