Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-TR MIC94305YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927158-MIC94305YMT-T R Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4162-2, 576-4162-1, MIC94305YMTTR, MIC94305YMT TR, 576-4162-6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927158-MIC94305YMT-T R Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4162-2, 576-4162-1, MIC94305YMTTR, MIC94305YMT TR, 576-4162-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-TR
MIC94305YMT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-TR MIC94305YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 927158-MIC94305YMT-T R Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4162-2, 576-4162-1, MIC94305YMTTR, MIC94305YMT TR, 576-4162-6

Manufacturer: Microchip Technology
Win Source Part Number: 927158-MIC94305YMT-TR
Series: Ripple Blocker™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94305
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4162-2, 576-4162-1, MIC94305YMTTR, MIC94305YMT TR, 576-4162-6

Buy Now Datasheet
Switch, 1.8V-3.6V, 0.5A, 6Dfn; Power Load Switch Type Microchip - 95Y0276 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1.8V-3.6V, 0.5A, 6Dfn; Power Load Switch Type Microchip
95Y0276
Switch, 1.8V-3.6V, 0.5A, 6Dfn; Power Load Switch Type Microchip 95Y0276
SWITCH, 1.8V-3.6V, 0.5A, 6DFN; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:725mA; On State Resistance:-; Distribution Switch Case Style:TDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

SWITCH, 1.8V-3.6V, 0.5A, 6DFN; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:725mA; On State Resistance:-; Distribution Switch Case Style:TDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94305YMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94305YMT-TR
IC PWR SWITCH N-CHAN 1:1 6TDFN

IC PWR SWITCH N-CHAN 1:1 6TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94305YMT-TR 95Y0276 MIC94305YMT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-TR Switch, 1.8V-3.6V, 0.5A, 6Dfn; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details