Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-T5 MIC94305YMT-T5

Description
Manufacturer: Microchip Technology Win Source Part Number: 927157-MIC94305YMT-T 5 Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -MIC94305YMT T5-ND, MIC94305YMTT5, -MIC94305YMT T5, 1611-MIC94305YMT-T5D KRINACTIVE, 1611-MIC94305YMT-T5D KR-ND, -MIC94305YMT-T5, 576-4161-2, 576-4161-1, -MIC94305YMT T5 -ND, 1611-MIC94305YMT-T5C T, MIC94305YMT T5, 576-4161-6, 1611-MIC94305YMT-T5D KR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927157-MIC94305YMT-T 5 Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -MIC94305YMT T5-ND, MIC94305YMTT5, -MIC94305YMT T5, 1611-MIC94305YMT-T5D KRINACTIVE, 1611-MIC94305YMT-T5D KR-ND, -MIC94305YMT-T5, 576-4161-2, 576-4161-1, -MIC94305YMT T5 -ND, 1611-MIC94305YMT-T5C T, MIC94305YMT T5, 576-4161-6, 1611-MIC94305YMT-T5D KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-T5
MIC94305YMT-T5
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-T5 MIC94305YMT-T5
Manufacturer: Microchip Technology Win Source Part Number: 927157-MIC94305YMT-T 5 Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -MIC94305YMT T5-ND, MIC94305YMTT5, -MIC94305YMT T5, 1611-MIC94305YMT-T5D KRINACTIVE, 1611-MIC94305YMT-T5D KR-ND, -MIC94305YMT-T5, 576-4161-2, 576-4161-1, -MIC94305YMT T5 -ND, 1611-MIC94305YMT-T5C T, MIC94305YMT T5, 576-4161-6, 1611-MIC94305YMT-T5D KR

Manufacturer: Microchip Technology
Win Source Part Number: 927157-MIC94305YMT-T5
Series: Ripple Blocker™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-UFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94305
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -MIC94305YMT T5-ND, MIC94305YMTT5, -MIC94305YMT T5, 1611-MIC94305YMT-T5DKRINACTIVE, 1611-MIC94305YMT-T5DKR-ND, -MIC94305YMT-T5, 576-4161-2, 576-4161-1, -MIC94305YMT T5 -ND, 1611-MIC94305YMT-T5CT, MIC94305YMT T5, 576-4161-6, 1611-MIC94305YMT-T5DKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94305YMT-T5
PMIC - Power Distribution Switches, Load Drivers MIC94305YMT-T5
IC PWR SWITCH N-CHAN 1:1 6TDFN

IC PWR SWITCH N-CHAN 1:1 6TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94305YMT-T5 MIC94305YMT-T5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YMT-T5 PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details