Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YCS-TR MIC94305YCS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927156-MIC94305YCS-T R Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (0.84x1.32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4160-2, 576-4160-1, MIC94305YCS TR, MIC94305YCSTR, 576-4160-6
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927156-MIC94305YCS-T R Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (0.84x1.32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4160-2, 576-4160-1, MIC94305YCS TR, MIC94305YCSTR, 576-4160-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YCS-TR
MIC94305YCS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YCS-TR MIC94305YCS-TR
Manufacturer: Microchip Technology Win Source Part Number: 927156-MIC94305YCS-T R Series: Ripple Blocker™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC94305 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (0.84x1.32) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4160-2, 576-4160-1, MIC94305YCS TR, MIC94305YCSTR, 576-4160-6

Manufacturer: Microchip Technology
Win Source Part Number: 927156-MIC94305YCS-TR
Series: Ripple Blocker™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: MIC94305
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (0.84x1.32)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4160-2, 576-4160-1, MIC94305YCS TR, MIC94305YCSTR, 576-4160-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94305YCS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94305YCS-TR
PMIC - Power Distribution Switches, Load Drivers MIC94305YCS-TR
IC PWR SWITCH N-CHAN 1:1 6WLCSP

IC PWR SWITCH N-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94305YCS-TR MIC94305YCS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94305YCS-TR PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details