Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94300YCS-TR MIC94300YCS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 231084-MIC94300YCS TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-WLCSP (0.88x0.88) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 231084-MIC94300YCS TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-WLCSP (0.88x0.88) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94300YCS-TR
MIC94300YCS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94300YCS-TR MIC94300YCS-TR
Manufacturer: Microchip Technology Win Source Part Number: 231084-MIC94300YCS TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Load: 1.8 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-WLCSP (0.88x0.88) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 231084-MIC94300YCS TR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Load: 1.8 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 4-WLCSP (0.88x0.88)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94300YCS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94300YCS-TR
PMIC - Power Distribution Switches, Load Drivers MIC94300YCS-TR
IC PWR SWITCH N-CHAN 1:1 4WLCSP

IC PWR SWITCH N-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94300YCS-TR MIC94300YCS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94300YCS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details