Microchip Technology, Inc. Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Microchip MIC94165YCS-TR

Description
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm ; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm ; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Microchip - 41AH8572 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Microchip
41AH8572
Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Microchip 41AH8572
POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm ; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 125DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip - 78Y5024 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip
78Y5024
Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip 78Y5024
INTEGRATED LOAD SW, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm ; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

INTEGRATED LOAD SW, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94165YCS-TR
PMIC - Power Distribution Switches, Load Drivers MIC94165YCS-TR
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 41AH8572 MIC94165YCS-TR
Product Name Power Load Sw, High Side, -40 To 125Degc; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details