Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94164YCS-TR MIC94164YCS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077303-MIC94164YCS- TR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 14.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WLCSP (1x1.5) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077303-MIC94164YCS- TR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 14.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WLCSP (1x1.5) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94164YCS-TR
MIC94164YCS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94164YCS-TR MIC94164YCS-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077303-MIC94164YCS- TR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 14.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WLCSP (1x1.5) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077303-MIC94164YCS-TR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 14.5 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WLCSP (1x1.5)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94164YCS-TR
PMIC - Power Distribution Switches, Load Drivers MIC94164YCS-TR
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94164YCS-TR MIC94164YCS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94164YCS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details