Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94163YCS-TR MIC94163YCS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884852-MIC94163YCS-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MIC94163 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4454-6, MIC94163YCS TR, 1611-MIC94163YCS-DKR INACTIVE, 1611-MIC94163YCS-DKR -ND, 1611-MIC94163YCS-DKR , 576-4454-2, 576-4454-1, 1611-MIC94163YCS-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884852-MIC94163YCS-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MIC94163 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4454-6, MIC94163YCS TR, 1611-MIC94163YCS-DKR INACTIVE, 1611-MIC94163YCS-DKR -ND, 1611-MIC94163YCS-DKR , 576-4454-2, 576-4454-1, 1611-MIC94163YCS-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94163YCS-TR
MIC94163YCS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94163YCS-TR MIC94163YCS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884852-MIC94163YCS-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 6-WFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: MIC94163 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1x1.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4454-6, MIC94163YCS TR, 1611-MIC94163YCS-DKR INACTIVE, 1611-MIC94163YCS-DKR -ND, 1611-MIC94163YCS-DKR , 576-4454-2, 576-4454-1, 1611-MIC94163YCS-CT

Manufacturer: Microchip Technology
Win Source Part Number: 884852-MIC94163YCS-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-WFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC94163
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4454-6, MIC94163YCS TR, 1611-MIC94163YCS-DKRINACTIVE, 1611-MIC94163YCS-DKR-ND, 1611-MIC94163YCS-DKR, 576-4454-2, 576-4454-1, 1611-MIC94163YCS-CT

Buy Now Datasheet
Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip - 79Y4550 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip
79Y4550
Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip 79Y4550
INTEGRATED LOAD SW, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm ; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

INTEGRATED LOAD SW, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.0145ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94163YCS-TR
PMIC - Power Distribution Switches, Load Drivers MIC94163YCS-TR
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94163YCS-TR 79Y4550 MIC94163YCS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94163YCS-TR Integrated Load Sw, 5.5V, Wlcsp-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products