Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YMT-TR MIC94093YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884851-MIC94093YMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94093 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3491-6, MIC94093YMT TR, 576-3491-1, 576-3491-2, MIC94093YMTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884851-MIC94093YMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94093 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3491-6, MIC94093YMT TR, 576-3491-1, 576-3491-2, MIC94093YMTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YMT-TR
MIC94093YMT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YMT-TR MIC94093YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884851-MIC94093YMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94093 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3491-6, MIC94093YMT TR, 576-3491-1, 576-3491-2, MIC94093YMTTR

Manufacturer: Microchip Technology
Win Source Part Number: 884851-MIC94093YMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 4-UDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94093
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1.2x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3491-6, MIC94093YMT TR, 576-3491-1, 576-3491-2, MIC94093YMTTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94093YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94093YMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94093YMT-TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94093YMT-TR MIC94093YMT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YMT-TR PMIC - Power Distribution Switches, Load Drivers
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Passive distribution box - 757-483/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details