Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YC6-TR MIC94093YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077301-MIC94093YC6- TR Packaging: Cut Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077301-MIC94093YC6- TR Packaging: Cut Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YC6-TR - MIC94093YC6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YC6-TR
MIC94093YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YC6-TR MIC94093YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077301-MIC94093YC6- TR Packaging: Cut Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 130 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077301-MIC94093YC6-TR
Packaging: Cut Reel
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 130 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip - 72Y5358 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip
72Y5358
Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip 72Y5358
PWR LOAD SWITCH, HIGH SIDE, 5.5V, SC70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.13ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:No; On / RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH SIDE, 5.5V, SC70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.13ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:No; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94093YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94093YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94093YC6-TR 72Y5358 MIC94093YC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94093YC6-TR Pwr Load Switch, High Side, 5.5V, Sc70-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details