Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94091YC6-TR MIC94091YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788824-MIC94091YC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 130 mOhm Family Name: MIC94091 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): XC8101AA01GR-G; XC8101AA01GR; NCP330MUTBG; ADP197ACBZ-01-R7; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788824-MIC94091YC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 130 mOhm Family Name: MIC94091 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): XC8101AA01GR-G; XC8101AA01GR; NCP330MUTBG; ADP197ACBZ-01-R7; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94091YC6-TR
MIC94091YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94091YC6-TR MIC94091YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788824-MIC94091YC6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge Package: 6-TSSOP, SC-88, SOT-363 Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 130 mOhm Family Name: MIC94091 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): XC8101AA01GR-G; XC8101AA01GR; NCP330MUTBG; ADP197ACBZ-01-R7; Introduction Date: March 01, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788824-MIC94091YC6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Load Discharge
Package: 6-TSSOP, SC-88, SOT-363
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.7 V ~ 5.5 V
Rds On (Typ): 130 mOhm
Family Name: MIC94091
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): XC8101AA01GR-G; XC8101AA01GR; NCP330MUTBG; ADP197ACBZ-01-R7;
Introduction Date: March 01, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switch, Hs, 5.5V, 1.2A, 0.13Ohm, 8Mlf; Power Load Switch Type Microchip - 03AJ2230 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Hs, 5.5V, 1.2A, 0.13Ohm, 8Mlf; Power Load Switch Type Microchip
03AJ2230
Switch, Hs, 5.5V, 1.2A, 0.13Ohm, 8Mlf; Power Load Switch Type Microchip 03AJ2230
SWITCH, HS, 5.5V, 1.2A, 0.13OHM, 8MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.13ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

SWITCH, HS, 5.5V, 1.2A, 0.13OHM, 8MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.13ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94091YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94091YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94091YC6-TR 03AJ2230 MIC94091YC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94091YC6-TR Switch, Hs, 5.5V, 1.2A, 0.13Ohm, 8Mlf; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details